Everlight International Corp. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - IRM-8602S IRM-8602S

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 875270-IRM-8602S Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 38.0kHz 8m Through Hole Package: Bulk Mounting: Through Hole Family Name: IRM-8602 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8527.99.4000
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 875270-IRM-8602S Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 38.0kHz 8m Through Hole Package: Bulk Mounting: Through Hole Family Name: IRM-8602 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8527.99.4000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - IRM-8602S - 875270-IRM-8602S - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - IRM-8602S
875270-IRM-8602S
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - IRM-8602S 875270-IRM-8602S
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 875270-IRM-8602S Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 38.0kHz 8m Through Hole Package: Bulk Mounting: Through Hole Family Name: IRM-8602 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8527.99.4000

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 875270-IRM-8602S
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Remote Receiver Sensor 38.0kHz 8m Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: IRM-8602
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8527.99.4000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 875270-IRM-8602S
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - IRM-8602S
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1041974-A1360LKTTN-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 4-SIP Module
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Nickel temperature sensor 1000 Ω with flat wires - ND1K0.520.2FW.B.007 - Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Package / Mounting Au-coated Ni flat wire, 0.2 x 0.4 mm (only < 600°C)
View Details
Motion Sensor ICs - 1689535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Sot-23
Sot-23
Standards and Certifications RoHS
View Details
Line sensors, For spectrophotometry - S15908-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details