Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 205502-IRM-3638N3
Packaging: Bulk
Orientation: Side View
Mounting: Through Hole
Family Name: IRM-3638N3
Sensing Distance: 14m
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 900μA
Carrier Frequency: 38.0kHz
Alternative Parts (Cross-Reference): OED-MRM795-2F; PNJ4813M; OED-MRM7938-2F; PNJ4812M;
Introduction Date: June 17, 2004
ECCN: EAR99
Country of Origin: Taiwan, China
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | RF Receivers |
| Product Number | 205502-IRM-3638N3 |
| Product Name | Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - IRM-3638N3 |
| Package Type | Through Hole |