Everlight International Corp. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - IRM-3636T IRM-3636T

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 759843-IRM-3636T Packaging: Bulk Mounting Style: Through Hole Orientation: Side View Supply Current: 1mA Sensing Distance: 14m B.P.F. Center Frequency: 36.0kHz Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -25°C ~ 80°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 759843-IRM-3636T Packaging: Bulk Mounting Style: Through Hole Orientation: Side View Supply Current: 1mA Sensing Distance: 14m B.P.F. Center Frequency: 36.0kHz Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -25°C ~ 80°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - IRM-3636T - 759843-IRM-3636T - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - IRM-3636T
759843-IRM-3636T
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - IRM-3636T 759843-IRM-3636T
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 759843-IRM-3636T Packaging: Bulk Mounting Style: Through Hole Orientation: Side View Supply Current: 1mA Sensing Distance: 14m B.P.F. Center Frequency: 36.0kHz Categories: Sensors, Transducers Status: Obsolete Temperature Range - Operating: -25°C ~ 80°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 759843-IRM-3636T
Packaging: Bulk
Mounting Style: Through Hole
Orientation: Side View
Supply Current: 1mA
Sensing Distance: 14m
B.P.F. Center Frequency: 36.0kHz
Categories: Sensors, Transducers
Status: Obsolete
Temperature Range - Operating: -25°C ~ 80°C
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 759843-IRM-3636T
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - IRM-3636T
Operating Temperature -25 to 80 C (-13 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - MS563702BA03-50 - 804964-MS563702BA03-50 - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting Surface Mount (SMD)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Line sensors, For spectrophotometry - S3922-128Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details