Everlight International Corp. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - IRM-3633N3 IRM-3633N3

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1188709-IRM-3633N3 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Orientation: Side View Operating Supply Voltage: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: IRM-3633N3 Sensing Distance: 14m B.P.F. Center Frequency: 33.0kHz Categories: Sensors, Transducers Operating Supply Current: 900μA Manufacturer Homepage: www.everlight.com Alternative Parts (Cross-Reference): PNJ4812M; PNJ4813M; OED-MRM795-2F; ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1188709-IRM-3633N3 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Orientation: Side View Operating Supply Voltage: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: IRM-3633N3 Sensing Distance: 14m B.P.F. Center Frequency: 33.0kHz Categories: Sensors, Transducers Operating Supply Current: 900μA Manufacturer Homepage: www.everlight.com Alternative Parts (Cross-Reference): PNJ4812M; PNJ4813M; OED-MRM795-2F; ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - IRM-3633N3 - 1188709-IRM-3633N3 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - IRM-3633N3
1188709-IRM-3633N3
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - IRM-3633N3 1188709-IRM-3633N3
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1188709-IRM-3633N3 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Orientation: Side View Operating Supply Voltage: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: IRM-3633N3 Sensing Distance: 14m B.P.F. Center Frequency: 33.0kHz Categories: Sensors, Transducers Operating Supply Current: 900μA Manufacturer Homepage: www.everlight.com Alternative Parts (Cross-Reference): PNJ4812M; PNJ4813M; OED-MRM795-2F; ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 1188709-IRM-3633N3
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C (TA)
Orientation: Side View
Operating Supply Voltage: 2.7 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: IRM-3633N3
Sensing Distance: 14m
B.P.F. Center Frequency: 33.0kHz
Categories: Sensors, Transducers
Operating Supply Current: 900μA
Manufacturer Homepage: www.everlight.com
Alternative Parts (Cross-Reference): PNJ4812M; PNJ4813M; OED-MRM795-2F;
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1188709-IRM-3633N3
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - IRM-3633N3
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Modules - MD-0005 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details