Everlight International Corp. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - IRM-2638T IRM-2638T

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 844985-IRM-2638T Operating Temperature Range: -25°C ~ 80°C (TA) Features: Remote Receiver Sensor 38.0kHz 14m Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8527.99.4000
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 844985-IRM-2638T Operating Temperature Range: -25°C ~ 80°C (TA) Features: Remote Receiver Sensor 38.0kHz 14m Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8527.99.4000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - IRM-2638T - 844985-IRM-2638T - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - IRM-2638T
844985-IRM-2638T
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - IRM-2638T 844985-IRM-2638T
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 844985-IRM-2638T Operating Temperature Range: -25°C ~ 80°C (TA) Features: Remote Receiver Sensor 38.0kHz 14m Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8527.99.4000

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 844985-IRM-2638T
Operating Temperature Range: -25°C ~ 80°C (TA)
Features: Remote Receiver Sensor 38.0kHz 14m Through Hole
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8527.99.4000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 844985-IRM-2638T
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - IRM-2638T
Operating Temperature -25 to 80 C (-13 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Weld. Temperature Sensor FC 1575 - 1-FS63WTS-ARM/1575 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
InGaAs image sensors, Line sensors - G16825-256DG - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Single-Channel Silicon-Based Thermopile - ST150 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor - DRV5013AGQDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers