Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 1186831-IR91-21C
Packaging: Bulk
Type: Infrared (IR)
Mounting Style: Through Hole
Orientation: Top View
Viewing Angle: 25°
Family Name: IR91-21C
Wavelength: 940nm
Categories: Optoelectronics
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.everlight.com
Manufacturer Package: Axial, Flat Leads
Current - DC Forward (If) (Maximum): 65mA
Alternative Parts (Cross-Reference): TSML1030; VSMY2850G; TSMF1030;
Introduction Date: May 12, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.2V
Radiant Intensity (Ie) Min at If: 3mW/sr at 20mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1186831-IR91-21C |
| Product Name | Electronic Surplus - IR91-21C |