Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 710480-IR91-21C/TR9
Packaging: Cut Tape (CT)
Type: Infrared (IR)
Mounting Style: Through Hole
Orientation: Top View
Viewing Angle: 25°
Wavelength: 940nm
Categories: Optoelectronics
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Package: Axial, Flat Leads
Current - DC Forward (If) (Maximum): 65mA
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Voltage - Forward (Vf): 1.2V
Radiant Intensity (Ie) Min at If: 3mW/sr at 20mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 710480-IR91-21C/TR9 |
| Product Name | Infrared, UV, Visible Emitters - IR91-21C/TR9 |