Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 1046362-IR91-21C/TR7
Packaging: Reel - TR
Type: Infrared (IR)
Orientation: Top View
Mounting: SMD (SMT)
Forward Voltage: 1.2V
Viewing Angle: 25°
Family Name: IR91-21C
Wavelength: 940nm
Radiant Intensity (Ie) Min @ If: 3mW/sr @ 20mA
Categories: Optoelectronics
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Dimension: 2-SMD, Gull Wing
Continuous forward current- Max: 65mA
Alternative Parts (Cross-Reference): VSMY2850G; HH-3WP2IR13-M ; OP271; HSDL-4420-1L1;
Introduction Date: October 25, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1046362-IR91-21C/TR7 |
| Product Name | Infrared, UV, Visible Emitters - IR91-21C/TR7 |