Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 1186828-IR8353-14C
Packaging: Bulk
Type: Infrared (IR)
Mounting Style: Through Hole
Orientation: Top View
Viewing Angle: 35°
Wavelength: 940nm
Categories: Optoelectronics
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.everlight.com
Manufacturer Package: Radial
Current - DC Forward (If) (Maximum): 100mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.2V
Radiant Intensity (Ie) Min at If: 7.8mW/sr at 20mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1186828-IR8353-14C |
| Product Name | Infrared, UV, Visible Emitters - IR8353-14C |