Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 1186827-IR67-21C/TR8
Packaging: Reel
Type: Infrared (IR)
Mounting Style: SMD
Orientation: Top View
Viewing Angle: 120°
Wavelength: 940nm
Categories: Optoelectronics
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.everlight.com
Manufacturer Package: 2-SMD, J-Lead
Current - DC Forward (If) (Maximum): 65mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Voltage - Forward (Vf): 1.2V
Radiant Intensity (Ie) Min at If: 1mW/sr at 20mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1186827-IR67-21C/TR8 |
| Product Name | Infrared, UV, Visible Emitters - IR67-21C/TR8 |