Everlight International Corp. Infrared, UV, Visible Emitters - IR533C IR533C

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 874988-IR533C Operating Temperature Range: -40°C ~ 85°C (TA) Features: Infrared (IR) Emitter 940nm 1.2V 100mA 4mW/sr @ 20mA 25° Radial Package: Radial Package: Bulk Mounting: Through Hole Family Name: IR533 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.40.2000 Other Part Number: 1080-1084, 3405330004
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 874988-IR533C Operating Temperature Range: -40°C ~ 85°C (TA) Features: Infrared (IR) Emitter 940nm 1.2V 100mA 4mW/sr @ 20mA 25° Radial Package: Radial Package: Bulk Mounting: Through Hole Family Name: IR533 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.40.2000 Other Part Number: 1080-1084, 3405330004
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared, UV, Visible Emitters - IR533C - 874988-IR533C - Win Source Electronics
Laguna Hills, CA, United States
Infrared, UV, Visible Emitters - IR533C
874988-IR533C
Infrared, UV, Visible Emitters - IR533C 874988-IR533C
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 874988-IR533C Operating Temperature Range: -40°C ~ 85°C (TA) Features: Infrared (IR) Emitter 940nm 1.2V 100mA 4mW/sr @ 20mA 25° Radial Package: Radial Package: Bulk Mounting: Through Hole Family Name: IR533 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.40.2000 Other Part Number: 1080-1084, 3405330004

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 874988-IR533C
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Infrared (IR) Emitter 940nm 1.2V 100mA 4mW/sr @ 20mA 25° Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Family Name: IR533
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8541.40.2000
Other Part Number: 1080-1084, 3405330004

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 874988-IR533C
Product Name Infrared, UV, Visible Emitters - IR533C
Unlock Full Specs
to access all available technical data