Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 921389-IR333C
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Infrared (IR) Emitter 940nm 1.2V 100mA 7.8mW/sr @ 20mA 20° Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Family Name: IR333
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8541.40.2000
Other Part Number: 1080-1081, 3403330203
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 921389-IR333C |
| Product Name | Infrared, UV, Visible Emitters - IR333C |