Manufacturer: Everlight Electronics Co Ltd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1113762-IR333C/H2
Packaging: Bulk
Length: 5.9 mm
Number of Elements: 1
Forward Voltage: 1.2 V
Power Dissipation: 150 mW
Forward Current: 100 mA
Reverse Voltage: 5 V
Viewing Angle: 30 °
Power Rating: 150 mW
Number of Pins: 2
Wavelength: 940 nm
Categories: Custom Parts
Number of LEDs: 1
Lens Style: Circular, Colorless, Diffused
Alternative Parts (Cross-Reference): IR333CH2;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Depth: 5.9 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Test Current: 100 mA
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1113762-IR333C/H2 |
| Product Name | Custom Parts - Custom Parts (E - I) - IR333C/H2 |