Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 1046229-IR25-21C/TR8
Packaging: Reel - TR
Type: Infrared (IR)
Orientation: Top View
Mounting: SMD (SMT)
Forward Voltage: 1.2V
Viewing Angle: 160°
Wavelength: 940nm
Radiant Intensity (Ie) Min @ If: 0.5mW/sr @ 20mA
Categories: Optoelectronics
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Dimension: 1206 (3216 Metric)
Continuous forward current- Max: 65mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1046229-IR25-21C/TR8 |
| Product Name | Infrared, UV, Visible Emitters - IR25-21C/TR8 |