Everlight International Corp. LED Emitters - Infrared, UV, Visible HIR11-21C/L11/TR8

Description
Infrared (IR) Emitter 850nm 1.45V 65mA 1mW/sr @ 20mA 75° 1206 (3016 Metric)
Request a Quote Datasheet
Description
Infrared (IR) Emitter 850nm 1.45V 65mA 1mW/sr @ 20mA 75° 1206 (3016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Emitters - Infrared, UV, Visible - 1080-1346-2-ND - DigiKey
Thief River Falls, MN, United States
LED Emitters - Infrared, UV, Visible
1080-1346-2-ND
LED Emitters - Infrared, UV, Visible 1080-1346-2-ND
Infrared (IR) Emitter 850nm 1.45V 65mA 1mW/sr @ 20mA 75° 1206 (3016 Metric)

Infrared (IR) Emitter 850nm 1.45V 65mA 1mW/sr @ 20mA 75° 1206 (3016 Metric)

Buy Now Datasheet
LED Emitters - Infrared, UV, Visible - 1080-1346-1-ND - DigiKey
Thief River Falls, MN, United States
LED Emitters - Infrared, UV, Visible
1080-1346-1-ND
LED Emitters - Infrared, UV, Visible 1080-1346-1-ND
Infrared (IR) Emitter 850nm 1.45V 65mA 1mW/sr @ 20mA 75° 1206 (3016 Metric)

Infrared (IR) Emitter 850nm 1.45V 65mA 1mW/sr @ 20mA 75° 1206 (3016 Metric)

Buy Now Datasheet
LED Emitters - Infrared, UV, Visible - 1080-1346-6-ND - DigiKey
Thief River Falls, MN, United States
LED Emitters - Infrared, UV, Visible
1080-1346-6-ND
LED Emitters - Infrared, UV, Visible 1080-1346-6-ND
Infrared (IR) Emitter 850nm 1.45V 65mA 1mW/sr @ 20mA 75° 1206 (3016 Metric)

Infrared (IR) Emitter 850nm 1.45V 65mA 1mW/sr @ 20mA 75° 1206 (3016 Metric)

Buy Now Datasheet
Optoelectronics - LED Emitters - Infrared, UV, Visible - HIR11-21C/L11/TR8 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
HIR11-21C/L11/TR8
Optoelectronics - LED Emitters - Infrared, UV, Visible HIR11-21C/L11/TR8
Win Source Part Number: 1371980-HIR11-21C/L1 1/TR8 Category: Optoelectronics - LED Emitters - Infrared, UV, Visible Temperature Range - Operating: -25°C ~ 85°C (TA) Fake Threat In the Open Market: 47 pct. Type: Infrared (IR) MSL Level: 3 (168 Hours) Mfr: Everlight Electronics Co Ltd Package: Tape & Reel Product Status: Active Package / Case: 1206 (3016 Metric) Base Product Number: HIR11-21 Mounting Type: Surface Mount HTSUS: 8541.41.0000 ECCN: EAR99 Orientation: Top View Voltage - Forward (Vf) (Typ): 1.45V Viewing Angle: 75° Current - DC Forward (If) (Max): 65mA Wavelength: 850nm Radiant Intensity (Ie) Min @ If: 1mW/sr @ 20mA

Win Source Part Number: 1371980-HIR11-21C/L11/TR8
Category: Optoelectronics - LED Emitters - Infrared, UV, Visible
Temperature Range - Operating: -25°C ~ 85°C (TA)
Fake Threat In the Open Market: 47 pct.
Type: Infrared (IR)
MSL Level: 3 (168 Hours)
Mfr: Everlight Electronics Co Ltd
Package: Tape & Reel
Product Status: Active
Package / Case: 1206 (3016 Metric)
Base Product Number: HIR11-21
Mounting Type: Surface Mount
HTSUS: 8541.41.0000
ECCN: EAR99
Orientation: Top View
Voltage - Forward (Vf) (Typ): 1.45V
Viewing Angle: 75°
Current - DC Forward (If) (Max): 65mA
Wavelength: 850nm
Radiant Intensity (Ie) Min @ If: 1mW/sr @ 20mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Lamps LED Lamps
Product Number 1080-1346-2-ND HIR11-21C/L11/TR8
Product Name LED Emitters - Infrared, UV, Visible Optoelectronics - LED Emitters - Infrared, UV, Visible
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details