Everlight International Corp. Optoisolators - Transistor, Photovoltaic Output - H11A3M H11A3M

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 775504-H11A3M Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 110°C Package: 6-DIP (0.400", 10.16mm) Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 1 Voltage - Isolation: 5000Vrms Turn On / Turn Off Time (Typ): 3μs, 3μs Family Name: H11A3 Categories: Isolators Manufacturer Package: 6-DIP Output Voltage MAX: 80V Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 20% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): NTE3041; NTE3096; MCT273; MCT275; Introduction Date: October 08, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 775504-H11A3M Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 110°C Package: 6-DIP (0.400", 10.16mm) Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 1 Voltage - Isolation: 5000Vrms Turn On / Turn Off Time (Typ): 3μs, 3μs Family Name: H11A3 Categories: Isolators Manufacturer Package: 6-DIP Output Voltage MAX: 80V Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 20% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): NTE3041; NTE3096; MCT273; MCT275; Introduction Date: October 08, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - H11A3M - 775504-H11A3M - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - H11A3M
775504-H11A3M
Optoisolators - Transistor, Photovoltaic Output - H11A3M 775504-H11A3M
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 775504-H11A3M Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 110°C Package: 6-DIP (0.400", 10.16mm) Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 1 Voltage - Isolation: 5000Vrms Turn On / Turn Off Time (Typ): 3μs, 3μs Family Name: H11A3 Categories: Isolators Manufacturer Package: 6-DIP Output Voltage MAX: 80V Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 20% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): NTE3041; NTE3096; MCT273; MCT275; Introduction Date: October 08, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 775504-H11A3M
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 110°C
Package: 6-DIP (0.400", 10.16mm)
Output Type: Transistor with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Turn On / Turn Off Time (Typ): 3μs, 3μs
Family Name: H11A3
Categories: Isolators
Manufacturer Package: 6-DIP
Output Voltage MAX: 80V
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 20% @ 10mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): NTE3041; NTE3096; MCT273; MCT275;
Introduction Date: October 08, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 775504-H11A3M
Product Name Optoisolators - Transistor, Photovoltaic Output - H11A3M
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRFR4105TRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
3 suppliers