Everlight International Corp. Optoisolators - Triac, SCR Output - ELT3043 ELT3043

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 918023-ELT3043 Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Triac Output 5000Vrms 1 Channel 4-DIP Package: 4-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Categories: Isolators Case / Package: 4-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 918023-ELT3043 Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Triac Output 5000Vrms 1 Channel 4-DIP Package: 4-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Categories: Isolators Case / Package: 4-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Triac, SCR Output - ELT3043 - 918023-ELT3043 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Triac, SCR Output - ELT3043
918023-ELT3043
Optoisolators - Triac, SCR Output - ELT3043 918023-ELT3043
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 918023-ELT3043 Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Triac Output 5000Vrms 1 Channel 4-DIP Package: 4-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Categories: Isolators Case / Package: 4-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.40.8000

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 918023-ELT3043
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Triac Output 5000Vrms 1 Channel 4-DIP
Package: 4-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Categories: Isolators
Case / Package: 4-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.40.8000

Buy Now Datasheet
5KV Signal Isolator and Optocoupler - 904-ELT3043 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5KV Signal Isolator and Optocoupler
904-ELT3043
5KV Signal Isolator and Optocoupler 904-ELT3043
OPTOISOLATOR 5KV TRIAC 4DIP Product overview: ELT3043 from Everlight Electronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-ELT3043 can be used for catalog matching and distributor lookup.

OPTOISOLATOR 5KV TRIAC 4DIP Product overview: ELT3043 from Everlight Electronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-ELT3043 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Optocouplers Optocouplers
Product Number 918023-ELT3043 904-ELT3043
Product Name Optoisolators - Triac, SCR Output - ELT3043 5KV Signal Isolator and Optocoupler
Mounting Option 4-DIP Tube
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-4677-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDI30I12MHXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0100 µs
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details