The ELT3041 is a 4-pin DIP zero-cross triac driver photo-coupler designed for interfacing logic systems with AC-powered equipment ranging from 110 to 380 VAC. It features a peak breakdown voltage of 400V and a high isolation voltage of 5000 Vrms between input and output, ensuring safe operation in various applications. The device is suitable for controlling solenoids, valves, lights, static power switches, AC motors, and temperature controls. The optoisolator has a maximum forward current of 60 mA and a power dissipation rating of 100 mW. It operates within a temperature range of -55°C to 100°C and is compliant with RoHS standards. The ELT3041 is UL and cUL approved, along with several other international certifications, making it a reliable choice for engineers seeking a robust optoisolator for their projects.
OPTOISOLATOR 5KV TRIAC 4DIP Product overview: ELT3041 from Everlight Electronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-ELT3041 can be used for catalog matching and distributor lookup.
Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 918022-ELT3041
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Triac Output 5000Vrms 1 Channel 4-DIP
Package: 4-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Categories: Isolators
Case / Package: 4-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.40.8000
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 904-ELT3041 | 918022-ELT3041 |
| Product Name | 5KV Signal Isolator and Optocoupler | Optoisolators - Triac, SCR Output - ELT3041 |
| Output | Triac |