Everlight International Corp. Display Modules - Display Modules - LED Character and Numeric - ELSD-405SYGWA/S530-E2 ELSD-405SYGWA/S530-E2

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1036280-ELSD-405SYGW A/S530-E2 Packaging: Tube/Rail Color: Yellow-Green Forward Voltage: 2V Millicandela Rating: 9.4mcd Current - Test: 20mA Wavelength - Peak: 575nm Power Dissipation (Max): 60mW Display Type: 7-Segment Number of Characters: 2 Digit/Alpha Size: 0.39" (10.00mm) Common Pin: Common Cathode Categories: Optoelectronics Status: Active Dimension: 10-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1036280-ELSD-405SYGW A/S530-E2 Packaging: Tube/Rail Color: Yellow-Green Forward Voltage: 2V Millicandela Rating: 9.4mcd Current - Test: 20mA Wavelength - Peak: 575nm Power Dissipation (Max): 60mW Display Type: 7-Segment Number of Characters: 2 Digit/Alpha Size: 0.39" (10.00mm) Common Pin: Common Cathode Categories: Optoelectronics Status: Active Dimension: 10-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Modules - Display Modules - LED Character and Numeric - ELSD-405SYGWA/S530-E2 - 1036280-ELSD-405SYGWA/S530-E2 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - ELSD-405SYGWA/S530-E2
1036280-ELSD-405SYGWA/S530-E2
Display Modules - Display Modules - LED Character and Numeric - ELSD-405SYGWA/S530-E2 1036280-ELSD-405SYGWA/S530-E2
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1036280-ELSD-405SYGW A/S530-E2 Packaging: Tube/Rail Color: Yellow-Green Forward Voltage: 2V Millicandela Rating: 9.4mcd Current - Test: 20mA Wavelength - Peak: 575nm Power Dissipation (Max): 60mW Display Type: 7-Segment Number of Characters: 2 Digit/Alpha Size: 0.39" (10.00mm) Common Pin: Common Cathode Categories: Optoelectronics Status: Active Dimension: 10-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 1036280-ELSD-405SYGWA/S530-E2
Packaging: Tube/Rail
Color: Yellow-Green
Forward Voltage: 2V
Millicandela Rating: 9.4mcd
Current - Test: 20mA
Wavelength - Peak: 575nm
Power Dissipation (Max): 60mW
Display Type: 7-Segment
Number of Characters: 2
Digit/Alpha Size: 0.39" (10.00mm)
Common Pin: Common Cathode
Categories: Optoelectronics
Status: Active
Dimension: 10-SMD, No Lead
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital LED Displays
Product Number 1036280-ELSD-405SYGWA/S530-E2
Product Name Display Modules - Display Modules - LED Character and Numeric - ELSD-405SYGWA/S530-E2
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Remote Digital Display - SITRANS RD200 - Siemens Process Instrumentation
Siemens Process Instrumentation
Specs
Character Type Numeric
LED Color Red
Character Height 14 to 30.5 mm (0.5512 to 1.2 inch)
View Details