Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 1036277-ELM3064(TA)
Packaging: Reel - TR
Approvals: DEMKO, FIMKO, NEMKO, SEMKO, UL
Mounting: SMD (SMT)
Output Type: Triac
Forward Voltage: 1.5V (Max)
Voltage - Off State: 600V
Current - On State (It (RMS)) (Max): 70mA
Number of Channels: 1
Isolation Voltage: 3750Vrms
Current - Hold (Ih): 280μA (Typ)
Zero Crossing Circuit: Yes
Static dV/dt (Min): 1kV/μs
Current - LED Trigger (Ift) (Max): 3mA
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 110°C
Case / Package: 4-SOP
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 1036277-ELM3064(TA) |
| Product Name | Optoisolators - Triac, SCR Output - ELM3064(TA) |
| Package Type | 4-SOP |