Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 870371-ELM3022(TA)
Operating Temperature Range: -40°C ~ 110°C
Features: Optoisolator Triac Output 3750Vrms 1 Channel 4-SOP
Package: 4-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: ELM3022
Categories: Isolators
Case / Package: 4-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.40.8000
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 870371-ELM3022(TA) |
| Product Name | Optoisolators - Triac, SCR Output - ELM3022(TA) |
| Package Type | 4-SOP |