The EL847 series is a 16-pin DIP phototransistor photocoupler with four isolated channels, each consisting of an infrared LED optically coupled to a phototransistor. It features a 5000 V rms isolation voltage, a creepage distance greater than 7.62 mm, and operates from -55°C to +110°C. The device is available in standard DIP and SMD lead forms, is RoHS compliant, and meets UL, cUL, VDE, SEMKO, NEMKO, DEMKO, FIMKO, and CQC safety approvals. Current transfer ratio ranges from 50% to 600% at 5 mA input current and 5 V collector-emitter voltage. Maximum collector current is 50 mA, and collector-emitter breakdown voltage is 80 V.
LINEAR IC Product overview: EL847 from Everlight Electronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-EL847 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-EL847 |
| Product Name | Bipolar Transistor |
| Package Type | Bulk |