Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 773757-EL827S1(TA)
Packaging: Reel package
Operating Temperature Range: -55°C ~ 110°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 3μs, 4μs
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Family Name: EL827
Categories: Isolators
Manufacturer Package: 8-SMD
Output Voltage MAX: 80V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 50% @ 5mA
Current Transfer Ratio (Maximum): 600% @ 5mA
Vce Saturation (Maximum): 200mV
Alternative Parts (Cross-Reference): ISP321-2XSM; ISP321-2XSMT&R; LTV-826S-TA; LTV-826S;
Introduction Date: September 22, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
OPTOISOLATOR 5KV 2CH TRANS 8-SMD Product overview: EL827S1(TA) from Everlight Electronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, SMD, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-EL827S1(TA) can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 773757-EL827S1(TA) | 903-EL827S1(TA) |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - EL827S1(TA) | Dual SMD 5KV Bipolar Transistor |
| Package Type | SOT3 | Tape & Reel (TR) |
| Packing Method | Tape Reel; Reel package | Tape & Reel (TR) |
| TJ | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) |