The EL817(S1)(TD) is a 4-pin DIP phototransistor photocoupler designed for applications requiring electrical isolation between circuits. It features a high isolation voltage of 5000Vrms, ensuring robust performance in environments with different potentials. The device has a current transfer ratio (CTR) ranging from 50% to 600% at a forward current of 5mA, making it suitable for various signal transmission tasks. This optoisolator operates over a wide temperature range from -55°C to +110°C, which allows for versatility in different operating conditions. It is compliant with RoHS and EU REACH regulations, and it has received multiple safety approvals, including UL, cUL, and VDE certifications. The EL817(S1)(TD) is packaged for surface mount technology (SMD) and is available in tape and reel format, facilitating automated assembly processes. Engineers may consider this product for use in programmable controllers, telecommunication equipment, and home appliances, among other applications where isolation and signal integrity are critical.
Win Source Part Number: 1168811-EL817(S1)(TD
Category: Isolators>Optoisolat
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 4µs, 3µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 50% @ 5mA
Voltage - Output (Max): 35V
Vce Saturation (Max): 200mV
Current Transfer Ratio (Max): 600% @ 5mA
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: 4-SMD
Temperature Range - Operating: -55°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Everlight Electronics Co Ltd
Base Product Number: EL817
| Win Source Electronics | |
|---|---|
| Product Category | Signal Isolators |
| Product Number | 1168811-EL817(S1)(TD) |
| Product Name | Isolators - Optoisolators - Transistor, Photovoltaic Output |
| Analog Channels | 1 # |