The EL816 series consists of 4-pin DIP phototransistor photocouplers, each featuring an infrared LED optically coupled to a phototransistor for signal transmission between circuits of differing potentials. The package is a compact 4-pin DIP with a creepage distance greater than 7.62mm. It supports an isolation voltage of 5000Vrms, an operating temperature range of -55°C to +110°C, and meets UL, cUL, VDE, SEMKO, NEMKO, DEMKO, FIMKO, and CQC approvals. The current transfer ratio for the EL816X variant is 100% to 200% at I_F = 5mA and V_CE = 5V, and 100% to 200% at I_F = 10mA and V_CE = 5V. The device is RoHS compliant and REACH compliant.
OPTOISOLTR 5KV TRANSISTOR 4-DIP Product overview: EL816(X)-V from Everlight Electronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-EL816(X)-V can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-EL816(X)-V |
| Product Name | 5KV DIP Bipolar Transistor |
| Package Type | Tube |