The EL816 series is a 4-pin DIP phototransistor optocoupler consisting of an infrared emitting diode optically coupled to a phototransistor, designed for signal transmission between circuits of different potentials. It features a 5000 Vrms isolation voltage, a creepage distance greater than 7.62 mm, and operates from -55°C to +110°C. The package is available in standard DIP, wide-lead, and surface-mount variants. It complies with RoHS, REACH, and is approved by UL, cUL, VDE, SEMKO, NEMKO, DEMKO, FIMKO, and CQC. The CTR for the EL816A variant ranges from 80% to 160% at I_F = 5 mA and V_CE = 5 V.
OPTOISOLTR 5KV TRANSISTOR 4-DIP Product overview: EL816(A)-V from Everlight Electronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-EL816(A)-V can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-EL816(A)-V |
| Product Name | 5KV DIP Bipolar Transistor |
| Package Type | Tube |