Everlight International Corp. Optoisolators - Transistor, Photovoltaic Output - EL815 EL815

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 870335-EL815 Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Darlington Output 5000Vrms 1 Channel 4-DIP Package: Tube Package: 4-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Isolators Case / Package: 4-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 870335-EL815 Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Darlington Output 5000Vrms 1 Channel 4-DIP Package: Tube Package: 4-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Isolators Case / Package: 4-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - EL815 - 870335-EL815 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - EL815
870335-EL815
Optoisolators - Transistor, Photovoltaic Output - EL815 870335-EL815
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 870335-EL815 Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Darlington Output 5000Vrms 1 Channel 4-DIP Package: Tube Package: 4-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Isolators Case / Package: 4-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 870335-EL815
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Darlington Output 5000Vrms 1 Channel 4-DIP
Package: Tube
Package: 4-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Isolators
Case / Package: 4-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 870335-EL815
Product Name Optoisolators - Transistor, Photovoltaic Output - EL815
Mounting Option 4-DIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8235AB-C-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 8002767 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Din rail
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details