Everlight International Corp. 5KV DIP Bipolar Transistor EL815-V

Description
OPTOISOLTR 5KV DARLINGTON 4-DIP Product overview: EL815-V from Everlight Electronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-EL815-V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISOLTR 5KV DARLINGTON 4-DIP Product overview: EL815-V from Everlight Electronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-EL815-V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5KV DIP Bipolar Transistor
903-EL815-V
5KV DIP Bipolar Transistor 903-EL815-V
OPTOISOLTR 5KV DARLINGTON 4-DIP Product overview: EL815-V from Everlight Electronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-EL815-V can be used for catalog matching and distributor lookup.

OPTOISOLTR 5KV DARLINGTON 4-DIP Product overview: EL815-V from Everlight Electronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-EL815-V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - EL815-V - 773753-EL815-V - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - EL815-V
773753-EL815-V
Optoisolators - Transistor, Photovoltaic Output - EL815-V 773753-EL815-V
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 773753-EL815-V Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 110°C Package: 4-DIP (0.300", 7.62mm) Output Type: Darlington Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 60μs, 53μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Family Name: EL815 Categories: Isolators Manufacturer Package: 4-DIP Output Voltage MAX: 35V Output Current per Channel: 80mA Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 600% @ 1mA Current Transfer Ratio (Maximum): 7500% @ 1mA Vce Saturation (Maximum): 1V Alternative Parts (Cross-Reference): OPIA815; OPIA815D; PS2562-1-V-A; EL815S(TU)-V; Introduction Date: July 26, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 773753-EL815-V
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 110°C
Package: 4-DIP (0.300", 7.62mm)
Output Type: Darlington
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 60μs, 53μs
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Family Name: EL815
Categories: Isolators
Manufacturer Package: 4-DIP
Output Voltage MAX: 35V
Output Current per Channel: 80mA
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 600% @ 1mA
Current Transfer Ratio (Maximum): 7500% @ 1mA
Vce Saturation (Maximum): 1V
Alternative Parts (Cross-Reference): OPIA815; OPIA815D; PS2562-1-V-A; EL815S(TU)-V;
Introduction Date: July 26, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Darlington Transistors
Product Number 903-EL815-V 773753-EL815-V
Product Name 5KV DIP Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - EL815-V
Package Type Tube SOT3
Unlock Full Specs
to access all available technical data