Everlight International Corp. Optoisolators - Transistor, Photovoltaic Output - EL814S1(A)(TU)-V EL814S1(A)(TU)-V

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 804975-EL814S1(A)(TU )-V Packaging: Reel Mounting Style: SMD Output Type: Transistor Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 7μs, 11μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 50% at 1mA Supplier Device Package: 4-SMD Temperature Range - Operating: -55°C ~ 110°C Maximum Output Voltage: 80V Manufacturer Package: 4-SMD, Gull Wing Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Maximum): 150% at 1mA Vce Saturation (Maximum): 200mV Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 804975-EL814S1(A)(TU )-V Packaging: Reel Mounting Style: SMD Output Type: Transistor Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 7μs, 11μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 50% at 1mA Supplier Device Package: 4-SMD Temperature Range - Operating: -55°C ~ 110°C Maximum Output Voltage: 80V Manufacturer Package: 4-SMD, Gull Wing Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Maximum): 150% at 1mA Vce Saturation (Maximum): 200mV Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - EL814S1(A)(TU)-V - 804975-EL814S1(A)(TU)-V - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - EL814S1(A)(TU)-V
804975-EL814S1(A)(TU)-V
Optoisolators - Transistor, Photovoltaic Output - EL814S1(A)(TU)-V 804975-EL814S1(A)(TU)-V
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 804975-EL814S1(A)(TU )-V Packaging: Reel Mounting Style: SMD Output Type: Transistor Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 7μs, 11μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 50% at 1mA Supplier Device Package: 4-SMD Temperature Range - Operating: -55°C ~ 110°C Maximum Output Voltage: 80V Manufacturer Package: 4-SMD, Gull Wing Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Maximum): 150% at 1mA Vce Saturation (Maximum): 200mV Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited)

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 804975-EL814S1(A)(TU)-V
Packaging: Reel
Mounting Style: SMD
Output Type: Transistor
Input Type: AC, DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 7μs, 11μs
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 50% at 1mA
Supplier Device Package: 4-SMD
Temperature Range - Operating: -55°C ~ 110°C
Maximum Output Voltage: 80V
Manufacturer Package: 4-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Maximum): 150% at 1mA
Vce Saturation (Maximum): 200mV
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
SMD 5KV Bipolar Transistor
903-EL814S1(A)(TU)-V
SMD 5KV Bipolar Transistor 903-EL814S1(A)(TU)-V
OPTOISOLTR 5KV TRANSISTOR 4-SMD Product overview: EL814S1(A)(TU)-V from Everlight Electronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-EL814S1(A)(TU)-V can be used for catalog matching and distributor lookup.

OPTOISOLTR 5KV TRANSISTOR 4-SMD Product overview: EL814S1(A)(TU)-V from Everlight Electronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-EL814S1(A)(TU)-V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors
Product Number 804975-EL814S1(A)(TU)-V 903-EL814S1(A)(TU)-V
Product Name Optoisolators - Transistor, Photovoltaic Output - EL814S1(A)(TU)-V SMD 5KV Bipolar Transistor
Package Type SOT3 Tape & Reel (TR)
Packing Method Tape Reel; Reel Tape & Reel (TR)
TJ -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Unlock Full Specs
to access all available technical data