OPTOISOLTR 5KV TRANSISTOR 4-SMD Product overview: EL814S(A)(TU) from Everlight Electronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-EL814S(A)(TU) can be used for catalog matching and distributor lookup.
Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 1036225-EL814S(A)(TU
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: AC, DC
Number of Channels: 1
Vce Saturation (Max): 200mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 110°C
Case / Package: 4-SMD
Minimum DC Current Transfer Ratio: 50% @ 1mA
Maximum DC Current Transfer Ratio: 150% @ 1mA
Rise and Fall Time: 7μs, 11μs
Maximum Output Voltage: 80V
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors |
| Product Number | 903-EL814S(A)(TU) | 1036225-EL814S(A)(TU) |
| Product Name | SMD 5KV Bipolar Transistor | Optoisolators - Transistor, Photovoltaic Output - EL814S(A)(TU) |
| Package Type | Tape & Reel (TR) | SOT3; 4-SMD |
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR |
| IC(max) | 50000 milliamps |