The EL3H7-G series is a 4-pin SSOP phototransistor photocoupler with an infrared LED optically coupled to a phototransistor, designed for signal transmission between circuits of different potentials. It features a 3750 Vrms isolation voltage, operates from -55°C to +110°C, and has a maximum collector-emitter voltage of 80 V. The device is housed in a compact 2.0 mm profile surface-mount package and meets RoHS, UL, cUL, and VDE standards. The EL3H7(F)(EA)-VG variant includes VDE approval and is supplied in tape and reel packaging with 1000 units per reel.
OPTOISOLATOR 3.75KV TRANS 4-SSOP Product overview: EL3H7(F)(EA)-VG from Everlight Electronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV, SSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, SSOP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-EL3H7(F)(EA)-VG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-EL3H7(F)(EA)-VG |
| Product Name | 3.75KV SSOP Bipolar Transistor |
| Package Type | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) |
| IC(max) | 50000 milliamps |