Everlight International Corp. Optoisolators - Transistor, Photovoltaic Output - EL357NF(TA)-VG EL357NF(TA)-VG

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1036076-EL357NF(TA)- VG Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 200mV Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 4-SOP (2.54mm) Minimum DC Current Transfer Ratio: 150% @ 5mA Maximum DC Current Transfer Ratio: 300% @ 5mA Rise and Fall Time: 3μs, 4μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1036076-EL357NF(TA)- VG Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 200mV Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 4-SOP (2.54mm) Minimum DC Current Transfer Ratio: 150% @ 5mA Maximum DC Current Transfer Ratio: 300% @ 5mA Rise and Fall Time: 3μs, 4μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - EL357NF(TA)-VG - 1036076-EL357NF(TA)-VG - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - EL357NF(TA)-VG
1036076-EL357NF(TA)-VG
Optoisolators - Transistor, Photovoltaic Output - EL357NF(TA)-VG 1036076-EL357NF(TA)-VG
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1036076-EL357NF(TA)- VG Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 200mV Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 4-SOP (2.54mm) Minimum DC Current Transfer Ratio: 150% @ 5mA Maximum DC Current Transfer Ratio: 300% @ 5mA Rise and Fall Time: 3μs, 4μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 1036076-EL357NF(TA)-VG
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 200mV
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 110°C
Case / Package: 4-SOP (2.54mm)
Minimum DC Current Transfer Ratio: 150% @ 5mA
Maximum DC Current Transfer Ratio: 300% @ 5mA
Rise and Fall Time: 3μs, 4μs
Maximum Output Voltage: 80V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 1036076-EL357NF(TA)-VG
Product Name Optoisolators - Transistor, Photovoltaic Output - EL357NF(TA)-VG
Input DC; DC
Output Phototransistor; Transistor
Mounting Option Surface Mount; 4-SOP (2.54mm)
Forward Current 50 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3860MC12MXUMA1TR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Isolators - Gate Drivers - SI8233BB-D-IM1R-ND - DigiKey
Specs
Package Type 14-VDFN
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details