Manufacturer: Everlight Electronics Co Ltd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997169-EL357(B)(TA)
Packaging: Tape & Reel
Mounting: SMD (SMT)
Categories: OEM Parts(C-E)
Case / Package: SOP
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 110 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Power Dissipation: 70 mW
Collector Emitter Voltage (VCEO): 80 V
Max Collector Current: 80 mA
Collector Emitter Saturation Voltage: 200 mV
Max Input Current: 50 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 997169-EL357(B)(TA) |
| Product Name | OEM Parts - OEM Parts (C - E) - EL357(B)(TA) |