Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 870306-EL3120
Operating Temperature Range: -40°C ~ 100°C
Features: 3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP
Package: 8-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Categories: Isolators
Case / Package: 8-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 45
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.40.8000
| Win Source Electronics | |
|---|---|
| Product Category | Signal Isolators |
| Product Number | 870306-EL3120 |
| Product Name | Isolators - Gate Drivers - EL3120 |
| Operating Temperature | -40 to 212 F (-40 to 100 C) |