Everlight International Corp. Optoisolators - Triac, SCR Output - EL3063M-V EL3063M-V

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 773734-EL3063M-V Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 6-DIP (0.400", 10.16mm) Approvals: CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE Output Type: Triac Voltage - Forward (Vf) (Typ): 1.5V (Maximum) Voltage - Off State: 600V Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Hold (Ih): 280μA (Typ) Zero Crossing Circuit: Yes Categories: Isolators Manufacturer Package: 6-DIP Current - On State (It (RMS)) (Maximum): 100mA Static dV/dt (Minimum): 1kV/μs Current - LED Trigger (Ift) (Maximum): 5mA Current - DC Forward (If) (Maximum): 60mA Alternative Parts (Cross-Reference): MOC3061TVM; EL3061M-V; EL3063M-V; EL3062M-V; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 773734-EL3063M-V Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 6-DIP (0.400", 10.16mm) Approvals: CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE Output Type: Triac Voltage - Forward (Vf) (Typ): 1.5V (Maximum) Voltage - Off State: 600V Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Hold (Ih): 280μA (Typ) Zero Crossing Circuit: Yes Categories: Isolators Manufacturer Package: 6-DIP Current - On State (It (RMS)) (Maximum): 100mA Static dV/dt (Minimum): 1kV/μs Current - LED Trigger (Ift) (Maximum): 5mA Current - DC Forward (If) (Maximum): 60mA Alternative Parts (Cross-Reference): MOC3061TVM; EL3061M-V; EL3063M-V; EL3062M-V; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Triac, SCR Output - EL3063M-V - 773734-EL3063M-V - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Triac, SCR Output - EL3063M-V
773734-EL3063M-V
Optoisolators - Triac, SCR Output - EL3063M-V 773734-EL3063M-V
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 773734-EL3063M-V Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 6-DIP (0.400", 10.16mm) Approvals: CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE Output Type: Triac Voltage - Forward (Vf) (Typ): 1.5V (Maximum) Voltage - Off State: 600V Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Hold (Ih): 280μA (Typ) Zero Crossing Circuit: Yes Categories: Isolators Manufacturer Package: 6-DIP Current - On State (It (RMS)) (Maximum): 100mA Static dV/dt (Minimum): 1kV/μs Current - LED Trigger (Ift) (Maximum): 5mA Current - DC Forward (If) (Maximum): 60mA Alternative Parts (Cross-Reference): MOC3061TVM; EL3061M-V; EL3063M-V; EL3062M-V; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 773734-EL3063M-V
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 100°C
Package: 6-DIP (0.400", 10.16mm)
Approvals: CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.5V (Maximum)
Voltage - Off State: 600V
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current - Hold (Ih): 280μA (Typ)
Zero Crossing Circuit: Yes
Categories: Isolators
Manufacturer Package: 6-DIP
Current - On State (It (RMS)) (Maximum): 100mA
Static dV/dt (Minimum): 1kV/μs
Current - LED Trigger (Ift) (Maximum): 5mA
Current - DC Forward (If) (Maximum): 60mA
Alternative Parts (Cross-Reference): MOC3061TVM; EL3061M-V; EL3063M-V; EL3062M-V;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5KV Signal Isolator and Optocoupler
904-EL3063M-V
5KV Signal Isolator and Optocoupler 904-EL3063M-V
OPTOISOLATOR 5KV TRIAC 6DIP Product overview: EL3063M-V from Everlight Electronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-EL3063M-V can be used for catalog matching and distributor lookup.

OPTOISOLATOR 5KV TRIAC 6DIP Product overview: EL3063M-V from Everlight Electronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-EL3063M-V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Optocouplers Optocouplers
Product Number 773734-EL3063M-V 904-EL3063M-V
Product Name Optoisolators - Triac, SCR Output - EL3063M-V 5KV Signal Isolator and Optocoupler
Output Triac Triac
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler module - 286-752 - WAGO
Specs
Input DC
View Details
2 suppliers
Specs
Mounting Option Bulk
Isolation Voltage 2500 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Isolators - Gate Drivers - SI8230AB-D-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details