Everlight International Corp. Optoisolators - Triac, SCR Output - EL3053M EL3053M

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1036059-EL3053M Packaging: Tube/Rail Approvals: CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL Mounting: Through Hole Output Type: Triac Forward Voltage: 1.18V Voltage - Off State: 600V Current - On State (It (RMS)) (Max): 100mA Number of Channels: 1 Isolation Voltage: 5000Vrms Current - Hold (Ih): 250μA (Typ) Zero Crossing Circuit: No Static dV/dt (Min): 1kV/μs Current - LED Trigger (Ift) (Max): 5mA Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 6-DIP Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1036059-EL3053M Packaging: Tube/Rail Approvals: CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL Mounting: Through Hole Output Type: Triac Forward Voltage: 1.18V Voltage - Off State: 600V Current - On State (It (RMS)) (Max): 100mA Number of Channels: 1 Isolation Voltage: 5000Vrms Current - Hold (Ih): 250μA (Typ) Zero Crossing Circuit: No Static dV/dt (Min): 1kV/μs Current - LED Trigger (Ift) (Max): 5mA Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 6-DIP Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Triac, SCR Output - EL3053M - 1036059-EL3053M - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Triac, SCR Output - EL3053M
1036059-EL3053M
Optoisolators - Triac, SCR Output - EL3053M 1036059-EL3053M
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1036059-EL3053M Packaging: Tube/Rail Approvals: CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL Mounting: Through Hole Output Type: Triac Forward Voltage: 1.18V Voltage - Off State: 600V Current - On State (It (RMS)) (Max): 100mA Number of Channels: 1 Isolation Voltage: 5000Vrms Current - Hold (Ih): 250μA (Typ) Zero Crossing Circuit: No Static dV/dt (Min): 1kV/μs Current - LED Trigger (Ift) (Max): 5mA Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 6-DIP Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 1036059-EL3053M
Packaging: Tube/Rail
Approvals: CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL
Mounting: Through Hole
Output Type: Triac
Forward Voltage: 1.18V
Voltage - Off State: 600V
Current - On State (It (RMS)) (Max): 100mA
Number of Channels: 1
Isolation Voltage: 5000Vrms
Current - Hold (Ih): 250μA (Typ)
Zero Crossing Circuit: No
Static dV/dt (Min): 1kV/μs
Current - LED Trigger (Ift) (Max): 5mA
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 6-DIP
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5KV Signal Isolator and Optocoupler
904-EL3053M
5KV Signal Isolator and Optocoupler 904-EL3053M
OPTOISOLATOR 5KV TRIAC 6DIP Product overview: EL3053M from Everlight Electronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-EL3053M can be used for catalog matching and distributor lookup.

OPTOISOLATOR 5KV TRIAC 6DIP Product overview: EL3053M from Everlight Electronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-EL3053M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Optocouplers Optocouplers
Product Number 1036059-EL3053M 904-EL3053M
Product Name Optoisolators - Triac, SCR Output - EL3053M 5KV Signal Isolator and Optocoupler
Output Triac Triac
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3012MC12IXUMA1DKR-ND - DigiKey
Specs
Package Type "6-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 863-SI8235BC-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details