Everlight International Corp. Isolators - Optoisolators - Triac, SCR Output EL3052M-V

Description
Win Source Part Number: 961019-EL3052M-V Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tube Standard Package: 65 Output Type: Triac Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.18V Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 100 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Hold (Ih): 250µA (Typ) Zero Crossing Circuit: No Static dV/dt (Min): 1kV/µs Current - LED Trigger (Ift) (Max): 10mA Mounting Type: Through Hole Package / Case: 6-DIP (0.400", 10.16mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Everlight Electronics Co Ltd Other Names: 3903520009 Base Product Number: EL3052 Approval Agency: CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 961019-EL3052M-V Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tube Standard Package: 65 Output Type: Triac Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.18V Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 100 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Hold (Ih): 250µA (Typ) Zero Crossing Circuit: No Static dV/dt (Min): 1kV/µs Current - LED Trigger (Ift) (Max): 10mA Mounting Type: Through Hole Package / Case: 6-DIP (0.400", 10.16mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Everlight Electronics Co Ltd Other Names: 3903520009 Base Product Number: EL3052 Approval Agency: CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output - 961019-EL3052M-V - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Triac, SCR Output
961019-EL3052M-V
Isolators - Optoisolators - Triac, SCR Output 961019-EL3052M-V
Win Source Part Number: 961019-EL3052M-V Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tube Standard Package: 65 Output Type: Triac Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.18V Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 100 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Hold (Ih): 250µA (Typ) Zero Crossing Circuit: No Static dV/dt (Min): 1kV/µs Current - LED Trigger (Ift) (Max): 10mA Mounting Type: Through Hole Package / Case: 6-DIP (0.400", 10.16mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Everlight Electronics Co Ltd Other Names: 3903520009 Base Product Number: EL3052 Approval Agency: CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE

Win Source Part Number: 961019-EL3052M-V
Category: Isolators>Optoisolators - Triac, SCR Output
Package: Tube
Standard Package: 65
Output Type: Triac
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.18V
Voltage - Off State: 600 V
Current - On State (It (RMS)) (Max): 100 mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current - Hold (Ih): 250µA (Typ)
Zero Crossing Circuit: No
Static dV/dt (Min): 1kV/µs
Current - LED Trigger (Ift) (Max): 10mA
Mounting Type: Through Hole
Package / Case: 6-DIP (0.400", 10.16mm)
Supplier Device Package: 6-DIP
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Everlight Electronics Co Ltd
Other Names: 3903520009
Base Product Number: EL3052
Approval Agency: CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 961019-EL3052M-V
Product Name Isolators - Optoisolators - Triac, SCR Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Passive isolator - 857-452 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Isolators - Isolators - Gate Drivers - 1243786-SI8274DB4D-IS1R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
8B36 Potentiometer Input Module - 8B36-04 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details