OPTOISOLATOR 5KV TRIAC 6DIP Product overview: EL3052-V from Everlight Electronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-EL3052-V can be used for catalog matching and distributor lookup.
Win Source Part Number: 1372024-EL3052-V
Category: Isolators - Optoisolators - Triac, SCR Output Optoisolators
Temperature Range - Operating: -55°C ~ 100°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Everlight Electronics Co Ltd
Package: Tube
Product Status: Active
Package / Case: 6-DIP (0.300", 7.62mm)
Supplier Device Package: 6-DIP
Base Product Number: EL3052
Mounting Type: Through Hole
HTSUS: 8541.49.8000
ECCN: EAR99
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.18V
Number of Channels: 1
Approval Agency: CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE
Voltage - Off State: 600 V
Current - On State (It (RMS)) (Max): 100 mA
Voltage - Isolation: 5000Vrms
Current - DC Forward (If) (Max): 60 mA
Current - Hold (Ih): 250µA (Typ)
Zero Crossing Circuit: No
Static dV/dt (Min): 1kV/µs
Current - LED Trigger (Ift) (Max): 10mA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 904-EL3052-V | 1372024-EL3052-V |
| Product Name | 5KV Signal Isolator and Optocoupler | Isolators - Optoisolators - Triac, SCR Output Optoisolators |
| Output | Triac | Triac |