Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 773728-EL3033S1(TA)
Packaging: Reel package
Operating Temperature Range: -55°C ~ 100°C
Package: 6-SMD, Gull Wing
Approvals: CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL
Mounting: SMD
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.5V (Maximum)
Voltage - Off State: 250V
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current - Hold (Ih): 280μA (Typ)
Family Name: EL3033S1
Zero Crossing Circuit: Yes
Categories: Isolators
Manufacturer Package: 6-SMD
Current - On State (It (RMS)) (Maximum): 100mA
Static dV/dt (Minimum): 1kV/μs
Current - LED Trigger (Ift) (Maximum): 5mA
Current - DC Forward (If) (Maximum): 60mA
Alternative Parts (Cross-Reference): MOC3031SDM; MOC3031SR2MNL; MOC3032SM_Q; MOC3031SM_Q;
Introduction Date: August 19, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 773728-EL3033S1(TA) |
| Product Name | Optoisolators - Triac, SCR Output - EL3033S1(TA) |
| Package Type | 6-SMD, Gull Wing |