Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 1036046-EL3012S1(TB)
Packaging: Reel - TR
Approvals: CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE
Mounting: SMD (SMT)
Output Type: Triac
Forward Voltage: 1.18V
Voltage - Off State: 250V
Current - On State (It (RMS)) (Max): 100mA
Number of Channels: 1
Isolation Voltage: 5000Vrms
Current - Hold (Ih): 250μA (Typ)
Zero Crossing Circuit: No
Static dV/dt (Min): 100V/μs (Typ)
Current - LED Trigger (Ift) (Max): 5mA
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 6-SMD
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
OPTOISOLATOR 5KV TRIAC 6SMD Product overview: EL3012S1(TB)-V from Everlight Electronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-EL3012S1(TB)-V can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 1036046-EL3012S1(TB)-V | 904-EL3012S1(TB)-V |
| Product Name | Optoisolators - Triac, SCR Output - EL3012S1(TB)-V | 5KV Signal Isolator and Optocoupler |
| Output | Triac | Triac |