Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 773724-EL3012M-V
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 100°C
Package: 6-DIP (0.400", 10.16mm)
Approvals: CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.18V
Voltage - Off State: 250V
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current - Hold (Ih): 250μA (Typ)
Family Name: EL3012M
Zero Crossing Circuit: No
Categories: Isolators
Manufacturer Package: 6-DIP
Current - On State (It (RMS)) (Maximum): 100mA
Static dV/dt (Minimum): 100V/μs (Typ)
Current - LED Trigger (Ift) (Maximum): 5mA
Current - DC Forward (If) (Maximum): 60mA
Alternative Parts (Cross-Reference): K3011PG; K3012PG; K3010PG; MOC3010FVM;
Introduction Date: August 19, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 773724-EL3012M-V |
| Product Name | Optoisolators - Triac, SCR Output - EL3012M-V |
| Package Type | DIP; 6-DIP (0.400", 10.16mm) |