OPTOISO 5KV TRANS W/BASE 5SOP Product overview: EL1119(TA)-G from Everlight Electronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-EL1119(TA)-G can be used for catalog matching and distributor lookup.
Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 870290-EL1119(TA)-G
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor with Base Output 5000Vrms 1 Channel 5-SOP
Package: 6-SOIC (0.295", 7.50mm Width), 5 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: EL1119
Categories: Isolators
Case / Package: 5-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.40.8000
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 903-EL1119(TA)-G | 870290-EL1119(TA)-G |
| Product Name | 5KV Bipolar Transistor | Optoisolators - Transistor, Photovoltaic Output - EL1119(TA)-G |
| Package Type | Tape & Reel (TR) | SOT3; 5-SOP |