Everlight International Corp. Optoisolators - Transistor, Photovoltaic Output - EL1118(TA)-VG EL1118(TA)-VG

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1036001-EL1118(TA)-V G Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.5V (Max) Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 5-SOP Minimum DC Current Transfer Ratio: 130% @ 5mA Maximum DC Current Transfer Ratio: 260% @ 5mA Switching Turn-On and Turn-Off Time: 4μs, 3μs Rise and Fall Time: 2μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1036001-EL1118(TA)-V G Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.5V (Max) Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 5-SOP Minimum DC Current Transfer Ratio: 130% @ 5mA Maximum DC Current Transfer Ratio: 260% @ 5mA Switching Turn-On and Turn-Off Time: 4μs, 3μs Rise and Fall Time: 2μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - EL1118(TA)-VG - 1036001-EL1118(TA)-VG - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - EL1118(TA)-VG
1036001-EL1118(TA)-VG
Optoisolators - Transistor, Photovoltaic Output - EL1118(TA)-VG 1036001-EL1118(TA)-VG
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1036001-EL1118(TA)-V G Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.5V (Max) Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 5-SOP Minimum DC Current Transfer Ratio: 130% @ 5mA Maximum DC Current Transfer Ratio: 260% @ 5mA Switching Turn-On and Turn-Off Time: 4μs, 3μs Rise and Fall Time: 2μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 1036001-EL1118(TA)-VG
Packaging: Reel - TR
Mounting: SMD (SMT)
Forward Voltage: 1.5V (Max)
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 110°C
Case / Package: 5-SOP
Minimum DC Current Transfer Ratio: 130% @ 5mA
Maximum DC Current Transfer Ratio: 260% @ 5mA
Switching Turn-On and Turn-Off Time: 4μs, 3μs
Rise and Fall Time: 2μs, 3μs
Maximum Output Voltage: 80V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
5KV Bipolar Transistor - 903-EL1118(TA)-VG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5KV Bipolar Transistor
903-EL1118(TA)-VG
5KV Bipolar Transistor 903-EL1118(TA)-VG
OPTOISO 5KV TRANS W/BASE 5SOP Product overview: EL1118(TA)-VG from Everlight Electronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-EL1118(TA)-VG can be used for catalog matching and distributor lookup.

OPTOISO 5KV TRANS W/BASE 5SOP Product overview: EL1118(TA)-VG from Everlight Electronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-EL1118(TA)-VG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 1036001-EL1118(TA)-VG 903-EL1118(TA)-VG
Product Name Optoisolators - Transistor, Photovoltaic Output - EL1118(TA)-VG 5KV Bipolar Transistor
Package Type SOT3; 5-SOP Tape & Reel (TR)
Unlock Full Specs
to access all available technical data