Everlight International Corp. Optoisolators - Transistor, Photovoltaic Output - EL1012(TA)-VG EL1012(TA)-VG

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1035986-EL1012(TA)-V G Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.45V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 4-SOP (2.54mm) Minimum DC Current Transfer Ratio: 63% @ 10mA Maximum DC Current Transfer Ratio: 125% @ 10mA Switching Turn-On and Turn-Off Time: 4μs, 3μs Rise and Fall Time: 2μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1035986-EL1012(TA)-V G Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.45V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 4-SOP (2.54mm) Minimum DC Current Transfer Ratio: 63% @ 10mA Maximum DC Current Transfer Ratio: 125% @ 10mA Switching Turn-On and Turn-Off Time: 4μs, 3μs Rise and Fall Time: 2μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - EL1012(TA)-VG - 1035986-EL1012(TA)-VG - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - EL1012(TA)-VG
1035986-EL1012(TA)-VG
Optoisolators - Transistor, Photovoltaic Output - EL1012(TA)-VG 1035986-EL1012(TA)-VG
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 1035986-EL1012(TA)-V G Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.45V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 4-SOP (2.54mm) Minimum DC Current Transfer Ratio: 63% @ 10mA Maximum DC Current Transfer Ratio: 125% @ 10mA Switching Turn-On and Turn-Off Time: 4μs, 3μs Rise and Fall Time: 2μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 1035986-EL1012(TA)-VG
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.45V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 300mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 110°C
Case / Package: 4-SOP (2.54mm)
Minimum DC Current Transfer Ratio: 63% @ 10mA
Maximum DC Current Transfer Ratio: 125% @ 10mA
Switching Turn-On and Turn-Off Time: 4μs, 3μs
Rise and Fall Time: 2μs, 3μs
Maximum Output Voltage: 80V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 1035986-EL1012(TA)-VG
Product Name Optoisolators - Transistor, Photovoltaic Output - EL1012(TA)-VG
Input DC; DC
Output Phototransistor; Transistor
Mounting Option Surface Mount; 4-SOP (2.54mm)
Forward Current 60 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-4683-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 7026787 - RS Components, Ltd.
Specs
Output Triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details