Everlight International Corp. Optoelectronics - LED Indication - Discrete EASV2010RWA0

Description
Win Source Part Number: 1371705-EASV2010RWA0 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) Mfr: Everlight Electronics Co Ltd Package: Tape & Reel Product Status: Active Package / Case: 4-SMD, No Lead Supplier Device Package: 4-SMD Base Product Number: EASV2010 Mounting Type: Surface Mount, Right Angle HTSUS: 8541.41.0000 Size / Dimension: 2.00mm L x 1.05mm W ECCN: EAR99 Color: Red, White Configuration: Independent Height (Max): 0.70mm Lens Color: Yellow Lens Transparency: Diffused Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 0.60mm Voltage - Forward (Vf) (Typ): 1.85V Red, 2.8V White Current - Test: 5mA Red, 5mA White Viewing Angle: 140° Wavelength - Peak: 632nm
Request a Quote Datasheet
Description
Win Source Part Number: 1371705-EASV2010RWA0 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) Mfr: Everlight Electronics Co Ltd Package: Tape & Reel Product Status: Active Package / Case: 4-SMD, No Lead Supplier Device Package: 4-SMD Base Product Number: EASV2010 Mounting Type: Surface Mount, Right Angle HTSUS: 8541.41.0000 Size / Dimension: 2.00mm L x 1.05mm W ECCN: EAR99 Color: Red, White Configuration: Independent Height (Max): 0.70mm Lens Color: Yellow Lens Transparency: Diffused Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 0.60mm Voltage - Forward (Vf) (Typ): 1.85V Red, 2.8V White Current - Test: 5mA Red, 5mA White Viewing Angle: 140° Wavelength - Peak: 632nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - EASV2010RWA0 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
EASV2010RWA0
Optoelectronics - LED Indication - Discrete EASV2010RWA0
Win Source Part Number: 1371705-EASV2010RWA0 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) Mfr: Everlight Electronics Co Ltd Package: Tape & Reel Product Status: Active Package / Case: 4-SMD, No Lead Supplier Device Package: 4-SMD Base Product Number: EASV2010 Mounting Type: Surface Mount, Right Angle HTSUS: 8541.41.0000 Size / Dimension: 2.00mm L x 1.05mm W ECCN: EAR99 Color: Red, White Configuration: Independent Height (Max): 0.70mm Lens Color: Yellow Lens Transparency: Diffused Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 0.60mm Voltage - Forward (Vf) (Typ): 1.85V Red, 2.8V White Current - Test: 5mA Red, 5mA White Viewing Angle: 140° Wavelength - Peak: 632nm

Win Source Part Number: 1371705-EASV2010RWA0
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
Mfr: Everlight Electronics Co Ltd
Package: Tape & Reel
Product Status: Active
Package / Case: 4-SMD, No Lead
Supplier Device Package: 4-SMD
Base Product Number: EASV2010
Mounting Type: Surface Mount, Right Angle
HTSUS: 8541.41.0000
Size / Dimension: 2.00mm L x 1.05mm W
ECCN: EAR99
Color: Red, White
Configuration: Independent
Height (Max): 0.70mm
Lens Color: Yellow
Lens Transparency: Diffused
Lens Style: Rectangle with Flat Top
Lens Size: 1.40mm x 0.60mm
Voltage - Forward (Vf) (Typ): 1.85V Red, 2.8V White
Current - Test: 5mA Red, 5mA White
Viewing Angle: 140°
Wavelength - Peak: 632nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number EASV2010RWA0
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

LP3L StreamLine® Low Profile LED Lights - LP3SL-120G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Surface
Diameter 79.5 mm (3.13 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS2000R-C300-9 - HIS2000R-C300-9 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
LED Bulbs - 2695197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 100 watts
View Details