Win Source Part Number: 1339275-EAPL4508RGBA
Category: Optoelectronics - LED Indication - Discrete
Color: Red, Green, Blue (RGB)
Package: Tape & Reel
Size / Dimension: 4.50mm L x 1.25mm W
Standard Package: 2,000
Configuration: Independent
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 500mcd Red, 900mcd Green, 325mcd Blue
Current - Test: 20mA Red, 20mA Green, 20mA Blue
Wavelength - Dominant: 624nm Red, 530nm Green, 460nm Blue
Wavelength - Peak: 632nm Red, 518nm Green, 468nm Blue
Height (Max): 0.90mm
Mounting Type: Surface Mount, Right Angle
Package / Case: 6-SMD, No Lead
Lens Style: Oval with Flat Top
Lens Size: 3.40mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.41.0000
Mfr: Everlight Electronics Co Ltd
Base Product Number: EAPL4508
Voltage - Forward (Vf) (Typ): 2.15V Red, 3.2V Green, 3.2V Blue
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | EAPL4508RGBA0 |
| Product Name | Optoelectronics - LED Indication - Discrete |