Everlight International Corp. White Led Lighting EAPL2835WB0

Description
LED COOL WHITE 5700K 2PLCC Product overview: EAPL2835WB0 from Everlight Electronics is a White Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include White Led Lighting, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 124-EAPL2835WB0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED COOL WHITE 5700K 2PLCC Product overview: EAPL2835WB0 from Everlight Electronics is a White Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include White Led Lighting, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 124-EAPL2835WB0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
White Led Lighting
124-EAPL2835WB0
White Led Lighting 124-EAPL2835WB0
LED COOL WHITE 5700K 2PLCC Product overview: EAPL2835WB0 from Everlight Electronics is a White Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include White Led Lighting, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 124-EAPL2835WB0 can be used for catalog matching and distributor lookup.

LED COOL WHITE 5700K 2PLCC Product overview: EAPL2835WB0 from Everlight Electronics is a White Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include White Led Lighting, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 124-EAPL2835WB0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoelectronics - White LED Lighting - EAPL2835WB0 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - White LED Lighting
EAPL2835WB0
Optoelectronics - White LED Lighting EAPL2835WB0
Win Source Part Number: 1339504-EAPL2835WB0 Category: Optoelectronics - White LED Lighting Color: White, Cool Package: Tape & Reel Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.033" (0.85mm) Standard Package: 16,000 Current - Max: 75mA Viewing Angle: 120° Current - Test: 60mA CCT (K): 5700K Flux @ 25°C, Current - Test: 28lm (22lm ~ 33lm) Lumens/Watt @ Current - Test: 144 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 50°C/W Mounting Type: Surface Mount Package / Case: 1411 (3528 Metric) Supplier Device Package: 2-PLCC ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Everlight Electronics Co Ltd Base Product Number: EAPL2835 Product Status: Obsolete Voltage - Forward (Vf) (Typ): 3.25V

Win Source Part Number: 1339504-EAPL2835WB0
Category: Optoelectronics - White LED Lighting
Color: White, Cool
Package: Tape & Reel
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.033" (0.85mm)
Standard Package: 16,000
Current - Max: 75mA
Viewing Angle: 120°
Current - Test: 60mA
CCT (K): 5700K
Flux @ 25°C, Current - Test: 28lm (22lm ~ 33lm)
Lumens/Watt @ Current - Test: 144 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 50°C/W
Mounting Type: Surface Mount
Package / Case: 1411 (3528 Metric)
Supplier Device Package: 2-PLCC
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.41.0000
Mfr: Everlight Electronics Co Ltd
Base Product Number: EAPL2835
Product Status: Obsolete
Voltage - Forward (Vf) (Typ): 3.25V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category LED Lamps LED Lamps
Product Number 124-EAPL2835WB0 EAPL2835WB0
Product Name White Led Lighting Optoelectronics - White LED Lighting
Unlock Full Specs
to access all available technical data