Alternative Parts (Cross-Reference): Cross
Manufacturer: Everlight Electronics Co Ltd
Category: Optoelectronics Color LED Lighting
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Color: Blue
Current - Test: 60mA
Voltage - Forward (Vf) (Typ): 3.15V
Lumens/Watt @ Current - Test: 21 lm/W
Current - Max: 150mA
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | EAPL2835BA3 |
| Product Name | Optoelectronics Color LED Lighting |