Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 935166-EAIST1708A1
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Infrared (IR) Emitter 940nm 1.2V 65mA 0.2mW/sr @ 20mA 140° 2-SMD, No Lead
Package: 2-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: EAIST1708
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.40.2000
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 935166-EAIST1708A1 |
| Product Name | Infrared, UV, Visible Emitters - EAIST1708A1 |