Everlight International Corp. Optoisolators - Transistor, Photovoltaic Output - CNY17F-3S(TA) CNY17F-3S(TA)

Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 801157-CNY17F-3S(TA) Packaging: Reel Mounting Style: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.65V (Maximum) Rise / Fall Time (Typ): 6μs, 8μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 100% at 10mA Turn On / Turn Off Time (Typ): 10μs, 9μs Supplier Device Package: 6-SMD Temperature Range - Operating: -55°C ~ 110°C Maximum Output Voltage: 80V Manufacturer Package: 6-SMD, Gull Wing Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Maximum): 200% at 10mA Vce Saturation (Maximum): 300mV Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 801157-CNY17F-3S(TA) Packaging: Reel Mounting Style: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.65V (Maximum) Rise / Fall Time (Typ): 6μs, 8μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 100% at 10mA Turn On / Turn Off Time (Typ): 10μs, 9μs Supplier Device Package: 6-SMD Temperature Range - Operating: -55°C ~ 110°C Maximum Output Voltage: 80V Manufacturer Package: 6-SMD, Gull Wing Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Maximum): 200% at 10mA Vce Saturation (Maximum): 300mV Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - CNY17F-3S(TA) - 801157-CNY17F-3S(TA) - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - CNY17F-3S(TA)
801157-CNY17F-3S(TA)
Optoisolators - Transistor, Photovoltaic Output - CNY17F-3S(TA) 801157-CNY17F-3S(TA)
Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 801157-CNY17F-3S(TA) Packaging: Reel Mounting Style: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.65V (Maximum) Rise / Fall Time (Typ): 6μs, 8μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 100% at 10mA Turn On / Turn Off Time (Typ): 10μs, 9μs Supplier Device Package: 6-SMD Temperature Range - Operating: -55°C ~ 110°C Maximum Output Voltage: 80V Manufacturer Package: 6-SMD, Gull Wing Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Maximum): 200% at 10mA Vce Saturation (Maximum): 300mV Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: Everlight Electronics Co Ltd
Win Source Part Number: 801157-CNY17F-3S(TA)
Packaging: Reel
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.65V (Maximum)
Rise / Fall Time (Typ): 6μs, 8μs
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 100% at 10mA
Turn On / Turn Off Time (Typ): 10μs, 9μs
Supplier Device Package: 6-SMD
Temperature Range - Operating: -55°C ~ 110°C
Maximum Output Voltage: 80V
Manufacturer Package: 6-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Maximum): 200% at 10mA
Vce Saturation (Maximum): 300mV
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 801157-CNY17F-3S(TA)
Product Name Optoisolators - Transistor, Photovoltaic Output - CNY17F-3S(TA)
Input DC; DC
Output Phototransistor; Transistor
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8235BA-D-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-4DIR1421HAXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details